EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 19600
EVAL-CN0342-EB1Z vs EVALSF3-ICE3B1565
Series
Circuits from the Lab?
CoolSET?F3
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
20 W
Current - Output
1A
16V
Voltage - Input
5V ~ 24V
1.25A
Regulator Topology
Flyback
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADP1621, ADuM3190
Board(s)
Power - Output
-
ICE3B1565