EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 19600
EVAL-CN0342-EB1Z vs EVALSTSR30-60W
Series
Circuits from the Lab?
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
60 W
Current - Output
1A
12V
Voltage - Input
5V ~ 24V
5A
Regulator Topology
Flyback
88 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
68kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADP1621, ADuM3190
Board(s)
Power - Output
-
L6668, STSR30