Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:
Analog Devices
Datasheet:
EVAL-CN0342-EB1Z Datasheet
History Price: $102.12
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-CN0342-EB1Z vs EVALTSM1052
Part No
EVAL-CN0342-EB1Z
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
Circuits from the Lab?
VIPER?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
3 W
Current - Output
1A
5.1V
Voltage - Input
5V ~ 24V
600mA
Regulator Topology
Flyback
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADP1621, ADuM3190
Board(s)
Power - Output
-
TSM1052, VIPer12A