EVAL_FKX003
EVAL_FKX003
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_FKX003 Datasheet
History Price: $124.99
In Stock: 46000
EVAL_FKX003 vs EVAL-L5963Q
Series
FemtoDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1.2V, 3.3V, 5V
Current - Output
0.6V ~ 5.5V
3A, 3A, 250mA
Voltage - Input
3A
3.5V ~ 26V
Regulator Topology
4.5V ~ 14.4V
Buck
Frequency - Switching
-
-
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
FKX003
-