EVAL_FKX003
EVAL_FKX003
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_FKX003 Datasheet
History Price: $124.99
In Stock: 46000
EVAL_FKX003 vs EVAL-LT8333-AZ
Series
FemtoDLynxII?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
0.6V ~ 5.5V
1.25A, 1.1A, 1A
Voltage - Input
3A
3V ~ 26V
Regulator Topology
4.5V ~ 14.4V
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8333
Power - Output
FKX003
-