Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-L5963
EVAL-L5963
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L5963D
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-L5963 Datasheet
History Price: $59.72
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-L5963 vs EVAL-LT8333-AZ
Part No
EVAL-L5963
EVAL-LT8333-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC Converter
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V, 5V
12V
Current - Output
3A, 3A, 250mA
1.25A, 1.1A, 1A
Voltage - Input
3.5V ~ 26V
3V ~ 26V
Regulator Topology
Buck
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5963
LT8333
Power - Output
-
-