EVAL-L5963
EVAL-L5963
Active
Description:  EVAL BOARD FOR L5963D
Manufacturer:  STMicroelectronics
Datasheet:   EVAL-L5963 Datasheet
History Price: $59.72
In Stock: 18800
EVAL-L5963 vs EVALBIDIHB1EDN7550BTOBO1
Series
-
EiceDriver?, OptiMOS?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V, 5V
50 W
Current - Output
3A, 3A, 250mA
2V ~ 12V
Voltage - Input
3.5V ~ 26V
4A
Regulator Topology
Buck
20V ~ 50V
Frequency - Switching
-
Boost, Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5963
Board(s)
Power - Output
-
1EDN7550B, BSC093N15NS5, XMC1100