EVAL-L5963
EVAL-L5963
Active
Description:  EVAL BOARD FOR L5963D
Manufacturer:  STMicroelectronics
Datasheet:   EVAL-L5963 Datasheet
History Price: $59.72
In Stock: 18800
EVAL-L5963 vs EVALICE3AR1080VJZTOBO1
Series
-
CoolMOS?, CoolSET?F3R80
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 3.3V, 5V
34 W
Current - Output
3A, 3A, 250mA
12V
Voltage - Input
3.5V ~ 26V
2.83A
Regulator Topology
Buck
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5963
Board(s)
Power - Output
-
ICE3AR1080VJZ