Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-L5963
EVAL-L5963
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L5963D
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-L5963 Datasheet
History Price: $59.72
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-L5963 vs EVALSF3-ICE3B2065P
Part No
EVAL-L5963
EVALSF3-ICE3B2065P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 3.3V, 5V
40 W
Current - Output
3A, 3A, 250mA
18V
Voltage - Input
3.5V ~ 26V
2.22A
Regulator Topology
Buck
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5963
Board(s)
Power - Output
-
ICE3B2065