EVAL-LT8333-AZ
EVAL-LT8333-AZ
Active
Description:  LT8333 EVAL KIT, 3-26VIN 12VOUT
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 18000
EVAL-LT8333-AZ vs EVALSF3-ICE3A5565P
Series
-
CoolSET?F3
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
100 W
Current - Output
1.25A, 1.1A, 1A
18V
Voltage - Input
3V ~ 26V
5.56A
Regulator Topology
Boost, Inverting, SEPTIC
85 ~ 265 VAC
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8333
Board(s)
Power - Output
-
ICE3A5565