EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
Description:  EVAL BOARD FOR LT8337-1
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 17200
EVAL-LT8337-1-AZ vs EVAL-ADUM4471EBZ
Series
-
iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
5V
Current - Output
2.5A
500mA
Voltage - Input
4V ~ 12V
5V
Regulator Topology
Boost
-
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8337-1
ADuM4471
Power - Output
-
2.5 W