EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
Description:  EVAL BOARD FOR LT8337-1
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 17200
EVAL-LT8337-1-AZ vs EVAL-LT8604-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
4.85V ~ 5.15V
Current - Output
2.5A
120mA
Voltage - Input
4V ~ 12V
5.9V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8337-1
LT8604
Power - Output
-
-