Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8337-1
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8337-1-AZ Datasheet
History Price: $148.6
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8337-1-AZ vs EVALSF3-ICE3B1565
Part No
EVAL-LT8337-1-AZ
EVALSF3-ICE3B1565
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
20 W
Current - Output
2.5A
16V
Voltage - Input
4V ~ 12V
1.25A
Regulator Topology
Boost
85 ~ 265 VAC
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337-1
Board(s)
Power - Output
-
ICE3B1565