EVAL-LT8337-AZ
EVAL-LT8337-AZ
Active
Description:  EVAL BOARD FOR LT8337
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 33600
EVAL-LT8337-AZ vs EVAL-LTC3313EV-A-Z
Series
-
Silent Switcher?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
2.5A
15A
Voltage - Input
4V ~ 12V
2.25V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8337
LTC3313
Power - Output
-
-