Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8337-AZ
EVAL-LT8337-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8337
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8337-AZ Datasheet
History Price: $148.6
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8337-AZ vs EVALPS540125ATOBO1
Part No
EVAL-LT8337-AZ
EVALPS540125ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
12V
-
Current - Output
2.5A
0.25V ~ 5.1V
Voltage - Input
4V ~ 12V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Boost
6V ~ 12V
Frequency - Switching
2MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337
Board(s)
Power - Output
-
IRPS5401