EVAL-LT8337-AZ
EVAL-LT8337-AZ
Active
Description:  EVAL BOARD FOR LT8337
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 33600
EVAL-LT8337-AZ vs EVALSF2-ICE2B765P
Series
-
CoolSET?F2
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
80 W
Current - Output
2.5A
24V
Voltage - Input
4V ~ 12V
3.3A
Regulator Topology
Boost
85 ~ 270 VAC
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337
Board(s)
Power - Output
-
ICE2B765