EVAL-LT8337-AZ
EVAL-LT8337-AZ
Active
Description:  EVAL BOARD FOR LT8337
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 33600
EVAL-LT8337-AZ vs EVALSF3-ICE3DS01G-60W
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
12V
28 W
Current - Output
2.5A
5V, 12V
Voltage - Input
4V ~ 12V
2A, 1.5A
Regulator Topology
Boost
90 ~ 270 VAC
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337
Board(s)
Power - Output
-
ICE3DS01