Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8350
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8350-AZ Datasheet
History Price: $162.1
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8350-AZ vs EVAL-ADUM5028EBZ
Part No
EVAL-LT8350-AZ
EVAL-ADUM5028EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?
IsoPower?, iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
3.3V or 5V
Current - Output
2.5A
60mA
Voltage - Input
3V ~ 40V
5V
Regulator Topology
Buck-Boost
-
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8350
ADuM5028
Power - Output
-
-