EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
Description:  EVAL BOARD FOR LT8350
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 0
EVAL-LT8350-AZ vs EVAL-LT8604-AZ
Series
Silent Switcher?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
4.85V ~ 5.15V
Current - Output
2.5A
120mA
Voltage - Input
3V ~ 40V
5.9V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
350kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8350
LT8604
Power - Output
-
-