EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
Description:  EVAL BOARD FOR LT8350
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 0
EVAL-LT8350-AZ vs EVAL-PSR01B-35W
Series
Silent Switcher?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
48V
Current - Output
2.5A
730mA
Voltage - Input
3V ~ 40V
90 ~ 265 VAC
Regulator Topology
Buck-Boost
Flyback
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8350
HVLED001B, STF10LN80K5
Power - Output
-
35 W