EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
Description:  EVAL BOARD FOR LT8350
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 0
EVAL-LT8350-AZ vs EVALSF3-ICE3A5565P
Series
Silent Switcher?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
100 W
Current - Output
2.5A
18V
Voltage - Input
3V ~ 40V
5.56A
Regulator Topology
Buck-Boost
85 ~ 265 VAC
Frequency - Switching
350kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8350
Board(s)
Power - Output
-
ICE3A5565