Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8604-AZ
EVAL-LT8604-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8604 HIGH EFFICIENCY 42V, 120M
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8604-AZ Datasheet
History Price: $101.05
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8604-AZ vs EVALSF2-ICE2A365
Part No
EVAL-LT8604-AZ
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
-
CoolSET?F2
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
4.85V ~ 5.15V
40 W
Current - Output
120mA
16V
Voltage - Input
5.9V ~ 42V
2.5A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
700kHz
Flyback
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8604
Board(s)
Power - Output
-
ICE2A365