EVAL-LT8604-AZ
EVAL-LT8604-AZ
Active
Description:  LT8604 HIGH EFFICIENCY 42V, 120M
Manufacturer:  Analog Devices
History Price: $101.05
In Stock: 32800
EVAL-LT8604-AZ vs EVALSF3-ICE3DS01G-60W
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
4.85V ~ 5.15V
28 W
Current - Output
120mA
5V, 12V
Voltage - Input
5.9V ~ 42V
2A, 1.5A
Regulator Topology
Buck
90 ~ 270 VAC
Frequency - Switching
700kHz
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8604
Board(s)
Power - Output
-
ICE3DS01