Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
EVAL-LTC3313EV-A-Z Datasheet
History Price: $146.45
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LTC3313EV-A-Z vs EVAL-L5963Q
Part No
EVAL-LTC3313EV-A-Z
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
Silent Switcher?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1.2V, 3.3V, 5V
Current - Output
15A
3A, 3A, 250mA
Voltage - Input
2.25V ~ 5.5V
3.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3313
L5963
Power - Output
-
-