EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
Description:  LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:  Analog Devices
History Price: $146.45
In Stock: 32000
EVAL-LTC3313EV-A-Z vs EVAL-LT8333-AZ
Series
Silent Switcher?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
15A
1.25A, 1.1A, 1A
Voltage - Input
2.25V ~ 5.5V
3V ~ 26V
Regulator Topology
Buck
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3313
LT8333
Power - Output
-
-