EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
Description:  LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:  Analog Devices
History Price: $146.45
In Stock: 32000
EVAL-LTC3313EV-A-Z vs EVAL-STCH03-45W
Series
Silent Switcher?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
15A
3.75A
Voltage - Input
2.25V ~ 5.5V
90 ~ 265VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
154kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3313
STCH03
Power - Output
-
45 W