EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
Description:  LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:  Analog Devices
History Price: $146.45
In Stock: 32000
EVAL-LTC3313EV-A-Z vs EVALSF2-ICE2A365
Series
Silent Switcher?
CoolSET?F2
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
40 W
Current - Output
15A
16V
Voltage - Input
2.25V ~ 5.5V
2.5A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3313
Board(s)
Power - Output
-
ICE2A365