☰
EVAL_PJT007
EVAL_PJT007
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT007 Datasheet
History Price: $124.99
In Stock: 44880
EVAL_PJT007 vs EVAL6730
Series
PicoDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
66 W
Current - Output
0.51V ~ 5.5V
3.3V
Voltage - Input
7A
20A
Regulator Topology
4.5V ~ 14.4V
4.5V ~ 14V
Frequency - Switching
-
Buck
Board Type
500kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PJT007
L6730