☰
EVAL_PJT014
EVAL_PJT014
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 38000
EVAL_PJT014 vs EVAL5970D
Series
PicoDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.235V ~ 35V
Current - Output
0.51V ~ 5.5V
1A
Voltage - Input
14A
4.4V ~ 36V
Regulator Topology
4.5V ~ 14.4V
Buck
Frequency - Switching
-
250kHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5970
Power - Output
PJT014
-