☰
EVAL_PJT014
EVAL_PJT014
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 38000
EVAL_PJT014 vs EVAL5987A
Series
PicoDLynxII?
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
0.51V ~ 5.5V
3A
Voltage - Input
14A
2.9V ~ 18V
Regulator Topology
4.5V ~ 14.4V
Buck
Frequency - Switching
-
-
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5987
Power - Output
PJT014
-