☰
EVAL_PJT014
EVAL_PJT014
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 38000
EVAL_PJT014 vs EVALPM8800A-HP
Series
PicoDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
20 W
Current - Output
0.51V ~ 5.5V
5V
Voltage - Input
14A
4A
Regulator Topology
4.5V ~ 14.4V
30V ~ 60V
Frequency - Switching
-
Flyback
Board Type
500kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PJT014
PM8800A