EVAL_PJT014
EVAL_PJT014
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 10000
EVAL_PJT014 vs EVALSF3-ICE3B0565
Series
PicoDLynxII?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
12 W
Current - Output
0.51V ~ 5.5V
12V
Voltage - Input
14A
1A
Regulator Topology
4.5V ~ 14.4V
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
500kHz
67kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PJT014
ICE3B0565