EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 13200
EVAL-PSR01B-35W vs EVAL-CN0342-EB1Z
Series
-
Circuits from the Lab?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
5V
Current - Output
730mA
1A
Voltage - Input
90 ~ 265 VAC
5V ~ 24V
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001B, STF10LN80K5
ADP1621, ADuM3190
Power - Output
35 W
-