Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-PSR01B-35W Datasheet
History Price: $117.63
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-PSR01B-35W vs EVALSF3-ICE3B2065P
Part No
EVAL-PSR01B-35W
EVALSF3-ICE3B2065P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
40 W
Current - Output
730mA
18V
Voltage - Input
90 ~ 265 VAC
2.22A
Regulator Topology
Flyback
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
HVLED001B, STF10LN80K5
Board(s)
Power - Output
35 W
ICE3B2065