Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-PSR01B-35W Datasheet
History Price: $117.63
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-PSR01B-35W vs EVALSTSR30-60W
Part No
EVAL-PSR01B-35W
EVALSTSR30-60W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
60 W
Current - Output
730mA
12V
Voltage - Input
90 ~ 265 VAC
5A
Regulator Topology
Flyback
88 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
68kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
HVLED001B, STF10LN80K5
Board(s)
Power - Output
35 W
L6668, STSR30