Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Analog Devices EVAL-SSM3515Z
EVAL-SSM3515Z
Active
Audio Amplifier Evaluation Boards
Description:
EVAL BOARD FOR SSM3515
Manufacturer:
Analog Devices
Datasheet:
EVAL-SSM3515Z Datasheet
History Price: $547.92
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-SSM3515Z vs EVAL-CN0226-EB1Z
Part No
EVAL-SSM3515Z
EVAL-CN0226-EB1Z
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
Circuits from the Lab?
Packaging
Box
Bulk
Status
Active
Active
Amplifier Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
25W x 1 @ 4Ohm
3W x 1 @ 3Ohm
Voltage - Supply
4.5V ~ 17V
5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
SSM3515
AD5116, AD8515, ADA4051-2, SSM2375
Supplied Contents
Board(s)
Board(s)