EVAL-STCH03-45W
EVAL-STCH03-45W
Active
Description:  45W / 12V POWER SUPPLY BASED ON
Manufacturer:  STMicroelectronics
History Price: $177.02
In Stock: 42000
EVAL-STCH03-45W vs EVAL-ADUM4471EBZ
Series
-
iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
5V
Current - Output
3.75A
500mA
Voltage - Input
90 ~ 265VAC
5V
Regulator Topology
Flyback
-
Frequency - Switching
154kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STCH03
ADuM4471
Power - Output
45 W
2.5 W