Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-STCH03-45W
EVAL-STCH03-45W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45W / 12V POWER SUPPLY BASED ON
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-STCH03-45W Datasheet
History Price: $177.02
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-STCH03-45W vs EVAL-ADUM5028EBZ
Part No
EVAL-STCH03-45W
EVAL-ADUM5028EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
IsoPower?, iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
3.3V or 5V
Current - Output
3.75A
60mA
Voltage - Input
90 ~ 265VAC
5V
Regulator Topology
Flyback
-
Frequency - Switching
154kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STCH03
ADuM5028
Power - Output
45 W
-