EVAL-STCH03-45W
EVAL-STCH03-45W
Active
Description:  45W / 12V POWER SUPPLY BASED ON
Manufacturer:  STMicroelectronics
History Price: $177.02
In Stock: 42000
EVAL-STCH03-45W vs EVAL-LT8337-1-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
3.75A
2.5A
Voltage - Input
90 ~ 265VAC
4V ~ 12V
Regulator Topology
Flyback
Boost
Frequency - Switching
154kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STCH03
LT8337-1
Power - Output
45 W
-