Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-STCH03-45W
EVAL-STCH03-45W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45W / 12V POWER SUPPLY BASED ON
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-STCH03-45W Datasheet
History Price: $177.02
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-STCH03-45W vs EVALSF3-ICE3DS01
Part No
EVAL-STCH03-45W
EVALSF3-ICE3DS01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
12V
28 W
Current - Output
3.75A
5V, 12V
Voltage - Input
90 ~ 265VAC
2A, 1.5A
Regulator Topology
Flyback
90 ~ 270 VAC
Frequency - Switching
154kHz
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
STCH03
Board(s)
Power - Output
45 W
ICE3DS01