EVAL_UJT035
EVAL_UJT035
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_UJT035 Datasheet
History Price: $124.99
In Stock: 40400
EVAL_UJT035 vs EVAL-STCH03-45W
Series
MicroDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
0.51V ~ 3.63V
3.75A
Voltage - Input
35A
90 ~ 265VAC
Regulator Topology
4.5V ~ 14.4V
Flyback
Frequency - Switching
-
154kHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
STCH03
Power - Output
UJT035
45 W