Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_UJT035
EVAL_UJT035
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_UJT035 Datasheet
History Price: $124.99
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_UJT035 vs EVAL4971
Part No
EVAL_UJT035
EVAL4971
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
STMicroelectronics
Series
MicroDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V ~ 40V
Current - Output
0.51V ~ 3.63V
1.5A
Voltage - Input
35A
8V ~ 55V
Regulator Topology
4.5V ~ 14.4V
Buck
Frequency - Switching
-
100kHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L4971
Power - Output
UJT035
-