☰
EVAL_UJT035
EVAL_UJT035
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_UJT035 Datasheet
History Price: $124.99
In Stock: 12320
EVAL_UJT035 vs EVAL6928D
Series
MicroDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
0.51V ~ 3.63V
0.6V ~ 5.5V
Voltage - Input
35A
800mA
Regulator Topology
4.5V ~ 14.4V
2V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
500kHz
1.4MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
UJT035
L6928