Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_UJT035
EVAL_UJT035
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_UJT035 Datasheet
History Price: $124.99
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_UJT035 vs EVALSF2-ICE2A365
Part No
EVAL_UJT035
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Infineon Technologies
Series
MicroDLynxII?
CoolSET?F2
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
40 W
Current - Output
0.51V ~ 3.63V
16V
Voltage - Input
35A
2.5A
Regulator Topology
4.5V ~ 14.4V
85 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
500kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
UJT035
ICE2A365