EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Active
Description:  EVAL 12W 950V COOLMOS
Manufacturer:  Infineon Technologies
History Price: $159.08
In Stock: 6000
EVAL12W3PHSMP7TOBO1 vs EVAL-LT8333-AZ
Series
CoolMOS? P7
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
1A
1.25A, 1.1A, 1A
Voltage - Input
185 ~ 460 VAC
3V ~ 26V
Regulator Topology
Flyback
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE5QSAG, IPD95R1K2P7
LT8333
Power - Output
12 W
-