EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Active
Description:  1400W FULL BRIDGE
Manufacturer:  Infineon Technologies
History Price: $585.4
In Stock: 22400
EVAL1K4WZVSFBCFD7TOBO1 vs EVAL-LT8337-1-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
117A
2.5A
Voltage - Input
350V ~ 410V
4V ~ 12V
Regulator Topology
Buck
Boost
Frequency - Switching
100kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE5QSAG, XMC4200
LT8337-1
Power - Output
1.4 kW
-