Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
1400W FULL BRIDGE
Manufacturer:
Infineon Technologies
Datasheet:
EVAL1K4WZVSFBCFD7TOBO1 Datasheet
History Price: $585.4
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL1K4WZVSFBCFD7TOBO1 vs EVAL-STCH03-45W
Part No
EVAL1K4WZVSFBCFD7TOBO1
EVAL-STCH03-45W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
117A
3.75A
Voltage - Input
350V ~ 410V
90 ~ 265VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
100kHz
154kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE5QSAG, XMC4200
STCH03
Power - Output
1.4 kW
45 W