EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Active
Description:  1400W FULL BRIDGE
Manufacturer:  Infineon Technologies
History Price: $585.4
In Stock: 22400
EVAL1K4WZVSFBCFD7TOBO1 vs EVALSF2-ICE2B765P
Series
-
CoolSET?F2
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
80 W
Current - Output
117A
24V
Voltage - Input
350V ~ 410V
3.3A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
100kHz
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE5QSAG, XMC4200
Board(s)
Power - Output
1.4 kW
ICE2B765