Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
1400W FULL BRIDGE
Manufacturer:
Infineon Technologies
Datasheet:
EVAL1K4WZVSFBCFD7TOBO1 Datasheet
History Price: $585.4
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL1K4WZVSFBCFD7TOBO1 vs EVALSF3-ICE3B2565
Part No
EVAL1K4WZVSFBCFD7TOBO1
EVALSF3-ICE3B2565
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
30.4 W
Current - Output
117A
16V
Voltage - Input
350V ~ 410V
1.9A
Regulator Topology
Buck
85 ~ 265 VAC
Frequency - Switching
100kHz
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE5QSAG, XMC4200
Board(s)
Power - Output
1.4 kW
ICE3B2565