Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL 1400W 12V COOLMOS
Manufacturer:
Infineon Technologies
Datasheet:
EVAL1K4WZVSFBSMDTOBO1 Datasheet
History Price: $512.22
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL1K4WZVSFBSMDTOBO1 vs EVALSF2-ICE2A365
Part No
EVAL1K4WZVSFBSMDTOBO1
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolMOS?, CoolSET?
CoolSET?F2
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
40 W
Current - Output
-
16V
Voltage - Input
400V
2.5A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
100kHz
Flyback
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IFX91041EJV33, XMC4200
Board(s)
Power - Output
1.4 kW
ICE2A365